Philips logo

Philips SHAVER Series 3000 PT737/14 men's shaver Rotation shaver Trimmer Black, Blue, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40439
Info modified on:
14 Mar 2024, 17:28:54
Short summary description Philips SHAVER Series 3000 PT737/14 men's shaver Rotation shaver Trimmer Black, Blue, Gray:

Philips SHAVER Series 3000 PT737/14, Rotation shaver, Black, Blue, Gray, LED, HQ8, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 3000 PT737/14 men's shaver Rotation shaver Trimmer Black, Blue, Gray:

Philips SHAVER Series 3000 PT737/14. Shaver system: Rotation shaver, Product color: Black, Blue, Gray, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Handle(s) features: Non-slip grip

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.