Philips logo

Philips SHAVER Series 3000 PT720/15 men's shaver Rotation shaver Blue, White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70478
Info modified on:
14 Mar 2024, 18:13:38
Short summary description Philips SHAVER Series 3000 PT720/15 men's shaver Rotation shaver Blue, White:

Philips SHAVER Series 3000 PT720/15, Rotation shaver, Blue, White, LED, Charging, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 3000 PT720/15 men's shaver Rotation shaver Blue, White:

Philips SHAVER Series 3000 PT720/15. Shaver system: Rotation shaver, Product color: Blue, White, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Handle(s) features: Ergonomic

Reasons to buy
3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.