Philips logo

Philips SHAVER Series 3000 PT717/16 men's shaver Rotation shaver Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68524
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 3000 PT717/16 men's shaver Rotation shaver Blue:

Philips SHAVER Series 3000 PT717/16, Rotation shaver, Blue, AC, 0.25 W, 100-240 V, 5.4 W

Long summary description Philips SHAVER Series 3000 PT717/16 men's shaver Rotation shaver Blue:

Philips SHAVER Series 3000 PT717/16. Shaver system: Rotation shaver, Product color: Blue. Power source: AC, Power consumption (standby): 0.25 W, AC input voltage: 100-240 V. Package width: 5.51" (140 mm), Package depth: 2.76" (70 mm), Package height: 8.82" (224 mm). Quantity per pack: 1 pc(s). Connectivity technology: Wired, Country of origin: Netherlands

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.