Philips logo

Philips PSG7030/20 steam ironing station 2100 W 1.8 L SteamGlide Elite soleplate Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134229
Info modified on:
04 Aug 2025, 11:18:10
Short summary description Philips PSG7030/20 steam ironing station 2100 W 1.8 L SteamGlide Elite soleplate Gray:

Philips PSG7030/20, 2100 W, 600 g/min, SteamGlide Elite soleplate, 8 bar, 1.8 L, 120 g/min

Long summary description Philips PSG7030/20 steam ironing station 2100 W 1.8 L SteamGlide Elite soleplate Gray:

Philips PSG7030/20. Iron power: 2100 W, Steam boost performance: 600 g/min, Soleplate type: SteamGlide Elite soleplate. Energy saving percentage: 30%. Cord length: 65" (1.65 m), Hose length: 66.9" (1.7 m). Width: 9.45" (240 mm), Depth: 10.8" (275 mm), Height: 16.5" (420 mm). Power: 2100 W, Warranty period: 2 year(s)

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.