Philips logo

Philips PicoPix PPX4010/INT data projector Short throw projector 100 ANSI lumens DLP WVGA (854x480) Black, Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113912
Info modified on:
26 Jul 2024, 09:57:01
Short summary description Philips PicoPix PPX4010/INT data projector Short throw projector 100 ANSI lumens DLP WVGA (854x480) Black, Silver:

Philips PicoPix PPX4010/INT, 100 ANSI lumens, DLP, WVGA (854x480), 1500:1, 16:9, 15 - 120"

Long summary description Philips PicoPix PPX4010/INT data projector Short throw projector 100 ANSI lumens DLP WVGA (854x480) Black, Silver:

Philips PicoPix PPX4010/INT. Projector brightness: 100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Noise level: 28 dB. Product type: Short throw projector, Market positioning: Portable, Product color: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.