Philips logo

Philips PicoPix PPX2480/EU data projector Portable projector 80 ANSI lumens DLP WVGA (854x480) Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107447
Info modified on:
14 Mar 2024, 17:04:18
Short summary description Philips PicoPix PPX2480/EU data projector Portable projector 80 ANSI lumens DLP WVGA (854x480) Black:

Philips PicoPix PPX2480/EU, 80 ANSI lumens, DLP, WVGA (854x480), 1000:1, 12 - 120", 19.7 - 196.9" (0.5 - 5 m)

Long summary description Philips PicoPix PPX2480/EU data projector Portable projector 80 ANSI lumens DLP WVGA (854x480) Black:

Philips PicoPix PPX2480/EU. Projector brightness: 80 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Focus: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 854 x 480 (WVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Compatible memory cards: SD, SDHC, Internal storage capacity: 2 GB

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.