Philips logo

Philips PicoPix Pocket projector PPX2055/F7

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45338
Info modified on:
30 Jul 2025, 14:49:08
Short summary description Philips PicoPix Pocket projector PPX2055/F7:

Philips PicoPix Pocket projector PPX2055/F7, 55 ANSI lumens, LED, WVGA (854x480), 1000:1, 12 - 120", Manual

Long summary description Philips PicoPix Pocket projector PPX2055/F7:

Philips PicoPix Pocket projector PPX2055/F7. Projector brightness: 55 ANSI lumens, Projection technology: LED, Projector native resolution: WVGA (854x480). Focus: Manual. Product type: Portable projector, Market positioning: Portable, Product color: Black, Gray. Power source: AC/Battery. Weight: 0.0109 oz (0.31 g), Width: 2.82" (71.6 mm), Depth: 2.82" (71.6 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.