Philips PicoPix PPX1020/EU, 20 ANSI lumens, LCOS, SVGA (800x600), 500:1, 5.2 - 81", 7.87 - 118.1" (0.2 - 3 m)
Philips PicoPix PPX1020/EU. Projector brightness: 20 ANSI lumens, Projection technology: LCOS, Projector native resolution: SVGA (800x600). Light source type: LED, Service life of light source: 20000 h. Focus: Manual. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 768 (WXGA), 800 x 600 (SVGA). Market positioning: Portable, Product color: Gray, Metallic