Philips logo

Philips PI3900B2/58 tablet 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89938
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PI3900B2/58 tablet 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Philips PI3900B2/58, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, Silver

Long summary description Philips PI3900B2/58 tablet 8 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Philips PI3900B2/58. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.5 GHz. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product color: Black, Silver

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.