Philips logo

Philips Portable DVD Player 8" 480 x 234 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42372
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Portable DVD Player 8" 480 x 234 pixels Silver:

Philips Portable DVD Player, Silver, CD-R, CD-RW, DVD+R, DVD+RW, 8", 480 x 234 pixels, LCD, 16:9

Long summary description Philips Portable DVD Player 8" 480 x 234 pixels Silver:

Philips Portable DVD Player. Product color: Silver, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW. Display diagonal: 8", Display resolution: 480 x 234 pixels, Display: LCD. Signal-to-Noise Ratio (SNR): 80 dB. Video formats supported: MPEG4, Audio formats supported: MP3. Battery life (max): 2.5 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.