Philips PET100/12, 80 dB, 32 - 320 Kbit/s, 6.14" (156 mm), 5.91" (150 mm), 1.22" (31 mm), 0.0314 oz (0.89 g)
Philips PET100/12. Signal-to-Noise Ratio (SNR): 80 dB, MP3 bit rates: 32 - 320 Kbit/s. Width: 6.14" (156 mm), Depth: 5.91" (150 mm), Height: 1.22" (31 mm). Package width: 10.9" (278 mm), Package depth: 2.68" (68 mm), Package height: 7.48" (190 mm). Master (outer) case width: 8.07" (205 mm), Master (outer) case length: 11.8" (300 mm), Master (outer) case height: 12" (305 mm). Case or master carton quantity: 4 pc(s), Case or master carton weight: 9.46 lbs (4.29 kg)