Philips logo

Philips PB9001/12 DVD/Blu-Ray player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93113
Info modified on:
14 Mar 2024, 18:24:48
Short summary description Philips PB9001/12 DVD/Blu-Ray player Black:

Philips PB9001/12, 62 dB, AAC, MP3, WMA, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 110 - 240 V, 50 - 60 Hz, 3.09 lbs (1.4 kg)

Long summary description Philips PB9001/12 DVD/Blu-Ray player Black:

Philips PB9001/12. Signal-to-Noise Ratio (SNR): 62 dB. Audio formats supported: AAC, MP3, WMA. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 3.09 lbs (1.4 kg)

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.