Philips logo

Philips USB IR Transceiver remote control

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185920
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips USB IR Transceiver remote control:

Philips USB IR Transceiver, 315" (8 m), 7.37 oz (209 g), 5 - 45 °C, 3.78 x 2.91 x 1.1" (96 x 74 x 28 mm), Windows XP MCE

Long summary description Philips USB IR Transceiver remote control:

Philips USB IR Transceiver. Maximum range: 315" (8 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.