Philips logo

Philips NOSETRIMMER Series 5000 NT5176/16 precision trimmer Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152988
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips NOSETRIMMER Series 5000 NT5176/16 precision trimmer Black, Gray:

Philips NOSETRIMMER Series 5000 NT5176/16, Black, Gray, Stainless steel, AA, Beard, Eyebrow

Long summary description Philips NOSETRIMMER Series 5000 NT5176/16 precision trimmer Black, Gray:

Philips NOSETRIMMER Series 5000 NT5176/16. Product color: Black, Gray, Blade material: Stainless steel. Battery type: AA. Attachment combs: Beard, Eyebrow

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.