Philips logo

Philips NeoPix Ultra 2 Short throw projector LCD 720p (1280x720) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112855
Info modified on:
30 May 2023, 12:08:06
Short summary description Philips NeoPix Ultra 2 Short throw projector LCD 720p (1280x720) Black, Silver:

Philips NeoPix Ultra 2, LCD, 720p (1280x720), 3000:1, 16:9, 31.5 - 78.7" (0.8 - 2 m), LED

Long summary description Philips NeoPix Ultra 2 Short throw projector LCD 720p (1280x720) Black, Silver:

Philips NeoPix Ultra 2. Projection technology: LCD, Projector native resolution: 720p (1280x720), Contrast ratio (typical): 3000:1. Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Throw ratio: 1.31:1. Supported graphics resolutions: 1920 x 1080 (HD 1080). Compatible memory cards: MicroSD (TransFlash)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.