Philips logo

Philips Streamium Network Music Player NP2900/37

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79519
Info modified on:
14 Mar 2024, 19:01:49
Short summary description Philips Streamium Network Music Player NP2900/37:

Philips Streamium Network Music Player NP2900/37, Black, Silver, Digital, LCD, White, 8 - 320 Kbit/s, Classic, Jazz, Pop, Rock

Long summary description Philips Streamium Network Music Player NP2900/37:

Philips Streamium Network Music Player NP2900/37. Product color: Black, Silver, Volume control: Digital. Display: LCD, Backlight color: White. MP3 bit rates: 8 - 320 Kbit/s, Equalizer modes: Classic, Jazz, Pop, Rock. Headphone connectivity: 3.5 mm. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.