Philips 2000 series NA231/00 Airfryer 6.2L (Silver), Hot air fryer, 6.2 L, 60 °C, 200 °C, 60 min, Single
Philips 2000 series NA231/00 Airfryer 6.2L (Silver). Product type: Hot air fryer, Capacity: 6.2 L, Temperature (min): 60 °C. Construction type: Single, Product color: Black, Silver, Control type: Touch. Power: 1700 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Width: 15.9" (404 mm), Depth: 12.2" (309 mm), Height: 12.1" (308 mm). Doesn't contain: Bisphenol A (BPA), Country of origin: China