Philips logo

Philips MMS2550F/94 speaker set 20 W PC Black 2.1 channels 2-way 15 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100862
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MMS2550F/94 speaker set 20 W PC Black 2.1 channels 2-way 15 W:

Philips MMS2550F/94, 2.1 channels, 20 W, PC, Black, Wood, IR

Long summary description Philips MMS2550F/94 speaker set 20 W PC Black 2.1 channels 2-way 15 W:

Philips MMS2550F/94. Audio output channels: 2.1 channels, RMS rated power: 20 W, Recommended usage: PC. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 65 dB. Satellite speaker type: 2-way, Satellite speakers RMS power: 15 W, Satellite speaker frequency range: 125 - 20000 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 25 W, Subwoofer frequency range: 40 - 250000 Hz. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.