Philips logo

Philips MULTIGROOM Series 5000 MG5740/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
579004
Info modified on:
19 May 2025, 02:52:42
Short summary description Philips MULTIGROOM Series 5000 MG5740/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5740/15, Black, Gray, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 80 min, Built-in

Long summary description Philips MULTIGROOM Series 5000 MG5740/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5740/15. Product color: Black, Gray, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 80 min, Battery type: Built-in

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.