Philips logo

Philips MULTIGROOM Series 5000 MG5735/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104334
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips MULTIGROOM Series 5000 MG5735/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5735/15, Black, Gray, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 80 min, Built-in

Long summary description Philips MULTIGROOM Series 5000 MG5735/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5735/15. Product color: Black, Gray, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 80 min, Battery type: Built-in. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.