Philips logo

Philips MULTIGROOM Series 5000 MG5730/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
435151
Info modified on:
18 May 2025, 05:32:34
Philips MG5730/15 user manual (5.9 MB)
Quick start guide (609 KB)
Important Information Manual (188 KB)
Short summary description Philips MULTIGROOM Series 5000 MG5730/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5730/15, Black, Gray, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Battery, 80 min, Built-in

Long summary description Philips MULTIGROOM Series 5000 MG5730/15 hair trimmers/clipper Black, Gray Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 5000 MG5730/15. Product color: Black, Gray, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 80 min, Battery type: Built-in. Runtime: 80 min

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.