Philips Micro Audio System MCW770, 5 discs, 2 W, FM, MW, FTD, 0.5 W, 28.7 lbs (13 kg)
Philips Micro Audio System MCW770. Number of optical discs: 5 discs. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, MW. Display type: FTD. Power consumption (standby): 0.5 W