Philips MP3 Micro Hi-Fi System MCM530, 5 discs, 2 W, FM, MW, FTD, 0.6 W, 28.4 lbs (12.9 kg)
Philips MP3 Micro Hi-Fi System MCM530. Number of optical discs: 5 discs. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, MW. Display type: FTD. Power consumption (standby): 0.6 W