Philips MCM393/12, Home audio micro system, FM, MW, Auto store, LCD, 40 channels, 10.7" (273 mm)
Philips MCM393/12. Type: Home audio micro system. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: LCD. Channels quantity: 40 channels. Depth: 10.7" (273 mm), Height: 8.98" (228 mm), Package width: 17.4" (442 mm)