Philips logo

Philips MCM277/05 home audio system Home audio micro system 10 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96698
Info modified on:
14 Mar 2024, 18:53:49
Short summary description Philips MCM277/05 home audio system Home audio micro system 10 W Black:

Philips MCM277/05, Home audio micro system, Black, Front, 10 W, FM, MW, CT, PI, PTY, RT

Long summary description Philips MCM277/05 home audio system Home audio micro system 10 W Black:

Philips MCM277/05. Type: Home audio micro system, Product color: Black, Disc loading type: Front. RMS rated power: 10 W. Supported radio bands: FM, MW, RDS features: CT, PI, PTY, RT, Tuner enhancements: Auto store. Display type: LCD, Backlight color: White. Headphone connectivity: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.