Philips logo

Philips MCM2300/55 home audio system Home audio micro system 15 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44346
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCM2300/55 home audio system Home audio micro system 15 W Black, Silver:

Philips MCM2300/55, Home audio micro system, Black, Silver, Tray, 15 W, 3", FM

Long summary description Philips MCM2300/55 home audio system Home audio micro system 15 W Black, Silver:

Philips MCM2300/55. Type: Home audio micro system, Product color: Black, Silver, Disc loading type: Tray. RMS rated power: 15 W, Subwoofer driver diameter (imperial): 3". Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.