Philips logo

Philips MCM204 Home audio micro system 8 W Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101072
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCM204 Home audio micro system 8 W Silver:

Philips MCM204, Home audio micro system, Silver, Mechanical, 1 deck(s), 1 discs, Top

Long summary description Philips MCM204 Home audio micro system 8 W Silver:

Philips MCM204. Type: Home audio micro system, Product color: Silver, Cassette deck technology: Mechanical. RMS rated power: 8 W, Speaker type: 1-way, Woofer diameter: 3.5" (8.89 cm). Supported radio bands: AM, MW, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.