Philips logo

Philips MCM166X/78 home audio system Home audio micro system 12 W Black, Metallic

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98213
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCM166X/78 home audio system Home audio micro system 12 W Black, Metallic:

Philips MCM166X/78, Home audio micro system, Black, Metallic, Top, 12 W, 2.99" (7.6 cm), FM, MW

Long summary description Philips MCM166X/78 home audio system Home audio micro system 12 W Black, Metallic:

Philips MCM166X/78. Type: Home audio micro system, Product color: Black, Metallic, Disc loading type: Top. RMS rated power: 12 W, Woofer diameter: 2.99" (7.6 cm). Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD, Backlight color: Blue. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.