Philips logo

Philips MCM166/77 home audio system Home audio micro system 10 W Black, Metallic

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69495
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCM166/77 home audio system Home audio micro system 10 W Black, Metallic:

Philips MCM166/77, Home audio micro system, Black, Metallic, Top, 10 W, 2.99" (7.6 cm), 400 W

Long summary description Philips MCM166/77 home audio system Home audio micro system 10 W Black, Metallic:

Philips MCM166/77. Type: Home audio micro system, Product color: Black, Metallic, Disc loading type: Top. RMS rated power: 10 W, Woofer diameter: 2.99" (7.6 cm), Peak Music Power Output (PMPO): 400 W. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: LCD, Backlight color: Blue. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.