Philips MCM11, 2 W, FM, MW, FTD, 0.5 W, 6.89 x 8.46 x 9.92" (175 x 215 x 252 mm), 6.89 x 13.8 x 9.92" (175 x 350 x 252 mm)
Philips MCM11. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, MW. Display type: FTD. Power consumption (standby): 0.5 W. Center speaker dimensions (WxDxH): 6.89 x 8.46 x 9.92" (175 x 215 x 252 mm)