Philips logo

Philips Streamium MCI300/12 digital audio streamer Ethernet LAN Wi-Fi Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94937
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Streamium MCI300/12 digital audio streamer Ethernet LAN Wi-Fi Black, Silver:

Philips Streamium MCI300/12, Black, Silver, LCD, 80 W, 220-240 V, 50 Hz, 19.9" (505 mm)

Long summary description Philips Streamium MCI300/12 digital audio streamer Ethernet LAN Wi-Fi Black, Silver:

Philips Streamium MCI300/12. Product color: Black, Silver, Display type: LCD. RMS rated power: 80 W. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 19.9" (505 mm), Depth: 11" (280 mm), Height: 8.66" (220 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.