Philips logo

Philips Streamium MCI298/05 home audio system Home audio micro system 20 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57761
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Streamium MCI298/05 home audio system Home audio micro system 20 W Black:

Philips Streamium MCI298/05, Home audio micro system, Black, 1 discs, Slot, 20 W, 2-way

Long summary description Philips Streamium MCI298/05 home audio system Home audio micro system 20 W Black:

Philips Streamium MCI298/05. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 20 W, Speaker type: 2-way. Supported radio bands: FM. Display type: LCD, Backlight color: White. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.