Philips logo

Philips MCD712/12 home cinema system 100 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129763
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD712/12 home cinema system 100 W Black:

Philips MCD712/12, DVD player, DVD, 1 discs, DIVX, 100 W, Dolby Digital

Long summary description Philips MCD712/12 home cinema system 100 W Black:

Philips MCD712/12. Optical disc player type: DVD player, Disc types supported: DVD, Number of optical discs: 1 discs. Video formats supported: DIVX. RMS rated power: 100 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Main speaker height: 10.6" (27 cm), Main speaker depth: 8.66" (22 cm), Main speaker width: 6.69" (17 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.