Philips logo

Philips MCD708/12 home cinema system 100, 200

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169349
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD708/12 home cinema system 100, 200:

Philips MCD708/12, DVD player, 100, 200, German, Dutch, English, Spanish, French, Italian, Portuguese, Swedish, Turkish, 1 W, 20.7" (525 mm), 14.8" (375 mm)

Long summary description Philips MCD708/12 home cinema system 100, 200:

Philips MCD708/12. Optical disc player type: DVD player. RMS rated power: 100, 200. On Screen Display (OSD) languages: German, Dutch, English, Spanish, French, Italian, Portuguese, Swedish, Turkish. Power consumption (standby): 1 W. Package width: 20.7" (525 mm), Package depth: 14.8" (375 mm), Package height: 13" (330 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.