Philips logo

Philips MCD122/79 home audio system Home audio micro system 40 W Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53945
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD122/79 home audio system Home audio micro system 40 W Black, Silver:

Philips MCD122/79, Home audio micro system, Black, Silver, 1 discs, Tray, 40 W, 4.02" (10.2 cm)

Long summary description Philips MCD122/79 home audio system Home audio micro system 40 W Black, Silver:

Philips MCD122/79. Type: Home audio micro system, Product color: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 40 W, Woofer diameter: 4.02" (10.2 cm). Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.