Philips logo

Philips MCD122/77 home audio system Home audio micro system 40 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD122/77 home audio system Home audio micro system 40 W Black:

Philips MCD122/77, Home audio micro system, Black, 1 discs, Tray, 40 W, 4.02" (10.2 cm)

Long summary description Philips MCD122/77 home audio system Home audio micro system 40 W Black:

Philips MCD122/77. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 40 W, Woofer diameter: 4.02" (10.2 cm), Peak Music Power Output (PMPO): 800 W. Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.