Philips logo

Philips MCB275/05 home audio system Home audio micro system 10 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44846
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips MCB275/05 home audio system Home audio micro system 10 W:

Philips MCB275/05, Home audio micro system, 10 W, 3", FM, Auto store, LCD

Long summary description Philips MCB275/05 home audio system Home audio micro system 10 W:

Philips MCB275/05. Type: Home audio micro system. RMS rated power: 10 W, Subwoofer driver diameter (imperial): 3". Supported radio bands: FM, Tuner enhancements: Auto store. Display type: LCD, Backlight color: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.