Philips logo

Philips MBD3000/12 home cinema system 100 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131499
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MBD3000/12 home cinema system 100 W Black, Silver:

Philips MBD3000/12, Blu-Ray, AVCHD, H.264, MPEG2, WMV, 4:3, 21:9, 100 W, MP3, WMA, 5"

Long summary description Philips MBD3000/12 home cinema system 100 W Black, Silver:

Philips MBD3000/12. Optical disc player type: Blu-Ray. Video formats supported: AVCHD, H.264, MPEG2, WMV, Aspect ratio: 4:3, 21:9. RMS rated power: 100 W, Audio formats supported: MP3, WMA. Subwoofer driver diameter (imperial): 5". On Screen Display (OSD) languages: German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Swedish,...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.