Philips logo

Philips 8000 series M8881B/BR telephone Caller ID Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43974
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 8000 series M8881B/BR telephone Caller ID Black:

Philips 8000 series M8881B/BR, Speakerphone, 250 entries, Caller ID, Black

Long summary description Philips 8000 series M8881B/BR telephone Caller ID Black:

Philips 8000 series M8881B/BR. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 250 entries. Caller ID. Display diagonal: 2". Product color: Black. Number of handsets included: 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.