Philips logo

Philips M7701B/23 telephone DECT telephone Caller ID Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82618
Info modified on:
14 Mar 2024, 17:51:23
Short summary description Philips M7701B/23 telephone DECT telephone Caller ID Black:

Philips M7701B/23, DECT telephone, Wireless handset, Speakerphone, 100 entries, Caller ID, Black

Long summary description Philips M7701B/23 telephone DECT telephone Caller ID Black:

Philips M7701B/23. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 100 entries. Caller ID. Display diagonal: 1.8". Product color: Black. Number of handsets included: 1

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.