Philips logo

Philips M6651WB/05 telephone DECT telephone Caller ID Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54362
Info modified on:
08 Mar 2024, 09:07:54
Philips M6651WB/05 user manual (2.5 MB)
Product Brochure/Datasheet (589 KB)
Retail Trade Leaflet (200 KB)
Short summary description Philips M6651WB/05 telephone DECT telephone Caller ID Black, White:

Philips M6651WB/05, DECT telephone, Speakerphone, 100 entries, Caller ID, Black, White

Long summary description Philips M6651WB/05 telephone DECT telephone Caller ID Black, White:

Philips M6651WB/05. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 100 entries. Caller ID. Display diagonal: 1.8". Product color: Black, White. Number of handsets included: 1

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.