Philips Linea M3301B/23, DECT telephone, Speakerphone, 50 entries, Caller ID, Black
Philips Linea M3301B/23. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 50 entries. Caller ID. Display diagonal: 1.6". Product color: Black. Number of handsets included: 1