Philips M120G/10, IP security camera, Indoor, Wireless, Auto, White, Cube
Philips M120G/10. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Product color: White, Form factor: Cube. Field of view (FOV) angle: 102°, White balance: Auto. Normal focusing range: 0.8 m. LED type: IR