Philips logo

Philips LX3900SA/01 home cinema system 300 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134420
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips LX3900SA/01 home cinema system 300 W:

Philips LX3900SA/01, Tray, 1 discs, 300 W, 95 dB, 32 - 256 Kbit/s, 120 - 20.000 Hz

Long summary description Philips LX3900SA/01 home cinema system 300 W:

Philips LX3900SA/01. Disc loading type: Tray, Number of optical discs: 1 discs. RMS rated power: 300 W, Signal-to-Noise Ratio (SNR): 95 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 120 - 20.000 Hz, Center speaker impedance: 4 Ω. Satellite speaker frequency range: 120 - 20.000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer driver diameter (imperial): 6.5", Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.