Philips LUMTB520X1/00, Black, LCD, 18 L, 0.55 L, 0.564 oz (16 g), R600a
Philips LUMTB520X1/00. Product color: Black, Display: LCD. Capacity: 18 L, Bottle volume supported: 0.55 L, Refrigerating medium weight: 0.564 oz (16 g). Power source: Electric, Power: 56 W, DC input voltage: 12 - 24 V. Width: 24.3" (616 mm), Depth: 13.4" (340 mm), Height: 13.6" (345 mm). Package width: 16.4" (416 mm), Package depth: 27.2" (690 mm), Package height: 16" (406 mm)