Philips LRM2080/30 Advanced, OccuSwitch, 20 - 85%, 5 - 50 °C, 4.23 oz (120 g), 4.13 x 3.74 x 2.28" (105 x 95 x 58 mm), 5.29 oz (150 g)
Philips LRM2080/30 Advanced. Compatibility: OccuSwitch. Weight: 4.23 oz (120 g). Package dimensions (WxDxH): 4.13 x 3.74 x 2.28" (105 x 95 x 58 mm), Package weight: 5.29 oz (150 g), Quantity per pack: 1 pc(s)