Philips logo

Philips LRM2070/30 Basic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103513
Info modified on:
16 Aug 2024, 15:11:26
Short summary description Philips LRM2070/30 Basic:

Philips LRM2070/30 Basic, OccuSwitch, 20 - 85%, 5 - 50 °C, 4.23 oz (120 g), 4.13 x 3.74 x 2.28" (105 x 95 x 58 mm), 5.29 oz (150 g)

Long summary description Philips LRM2070/30 Basic:

Philips LRM2070/30 Basic. Compatibility: OccuSwitch. Weight: 4.23 oz (120 g). Package dimensions (WxDxH): 4.13 x 3.74 x 2.28" (105 x 95 x 58 mm), Package weight: 5.29 oz (150 g), Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.