Philips Voice Tracer 620, 69.5 h, 64 - 22000 Hz, 1024 MB, LCD, Mini-USB B, 2.75 oz (78 g)
Philips Voice Tracer 620. Maximum recording time: 69.5 h, Frequency range: 64 - 22000 Hz. Internal memory: 1024 MB. Display type: LCD. USB connector type: Mini-USB B. Weight: 2.75 oz (78 g)