Philips logo

Philips SpeechMike Premium USB dictation microphone

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223589
Info modified on:
10 Aug 2024, 09:44:40
Short summary description Philips SpeechMike Premium USB dictation microphone:

Philips SpeechMike Premium USB dictation microphone, 70 dB, 200 - 12000 Hz, 200 mW, 1.18" (3 cm), USB, USB Type-A

Long summary description Philips SpeechMike Premium USB dictation microphone:

Philips SpeechMike Premium USB dictation microphone. Signal-to-Noise Ratio (SNR): 70 dB, Frequency range: 200 - 12000 Hz. Output power: 200 mW, Loudspeaker diameter: 1.18" (3 cm). Interface: USB, USB connector type: USB Type-A. Weight: 7.41 oz (210 g), Width: 1.77" (45 mm), Depth: 6.89" (175 mm). Minimum RAM: 1000 MB, Minimum storage drive space: 250 MB, Minimum processor: Intel Pentium 4, 1.0 GHz

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.