Philips logo

Philips Voice Tracer Digital recorder LFH0662/00

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59940
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Voice Tracer Digital recorder LFH0662/00:

Philips Voice Tracer Digital recorder LFH0662/00, 283 h, High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Super High Quality (SHQ), Super..., MP3, PCM, WAV, WMA, 8 - 320 Kbit/s, 48 - 320 Kbit/s, 94 h

Long summary description Philips Voice Tracer Digital recorder LFH0662/00:

Philips Voice Tracer Digital recorder LFH0662/00. Maximum recording time: 283 h, Recording modes: High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Super High Quality (SHQ), Super..., Audio formats supported: MP3, PCM, WAV, WMA. Internal memory: 2048 MB. Display type: LCD, Display diagonal: 1.5". Output power: 110 mW, Loudspeaker diameter: 1.18" (3 cm). Interface: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.